Murata Electronics SMD 10UF 16V Capacitor ECASD41C106M060K00

Description
CAP ALUM POLY 10UF 20% 16V SMD Product overview: ECASD41C106M060K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C106M060K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 10UF 20% 16V SMD Product overview: ECASD41C106M060K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C106M060K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10UF 16V Capacitor
69-ECASD41C106M060K00
SMD 10UF 16V Capacitor 69-ECASD41C106M060K00
CAP ALUM POLY 10UF 20% 16V SMD Product overview: ECASD41C106M060K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C106M060K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 10UF 20% 16V SMD Product overview: ECASD41C106M060K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C106M060K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD41C106M060K00 - 1026937-ECASD41C106M060K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECASD41C106M060K00
1026937-ECASD41C106M060K00
Aluminum - Polymer Capacitors - ECASD41C106M060K00 1026937-ECASD41C106M060K00
Manufacturer: Murata Electronics North America Win Source Part Number: 1026937-ECASD41C106M 060K00 Packaging: Reel - TR Type: Polymer Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) ESR: 60 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 2917 (7343 Metric) Ripple Current - High Frequency: 1A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1026937-ECASD41C106M060K00
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ESR: 60 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 2917 (7343 Metric)
Ripple Current - High Frequency: 1A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5482-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5482-2-ND
Aluminum - Polymer Capacitors 490-5482-2-ND
10µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 60mOhm 1000 Hrs @ 105°C

10µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 60mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41C106M060K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41C106M060K00
Capacitors - Aluminum - Polymer Capacitors ECASD41C106M060K00
CAP ALUM POLY 10UF 20% 16V SMD

CAP ALUM POLY 10UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD41C106M060K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41C106M060K00
Aluminum - Polymer Capacitors ECASD41C106M060K00
CAP ALUM POLY 10UF 20% 16V SMD

CAP ALUM POLY 10UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD41C106M060K00 1026937-ECASD41C106M060K00 490-5482-2-ND ECASD41C106M060K00 ECASD41C106M060K00
Product Name SMD 10UF 16V Capacitor Aluminum - Polymer Capacitors - ECASD41C106M060K00 Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details