Murata Electronics Aluminium Capacitors ECASD41B226M030K00

Description
Organic Polymer Aluminum SMD Capacitor
Request a Quote Datasheet
Description
Organic Polymer Aluminum SMD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1723039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723039
Aluminium Capacitors 1723039
Organic Polymer Aluminum SMD Capacitor

Organic Polymer Aluminum SMD Capacitor

Supplier's Site
Aluminium Capacitors - 1723142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723142
Aluminium Capacitors 1723142
Organic Polymer Aluminum SMD Capacitor

Organic Polymer Aluminum SMD Capacitor

Supplier's Site
Singapore, Singapore
SMD 22UF 12.5V Capacitor
69-ECASD41B226M030K00
SMD 22UF 12.5V Capacitor 69-ECASD41B226M030K00
CAP ALUM POLY 22UF 20% 12.5V SMD Product overview: ECASD41B226M030K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41B226M030K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 22UF 20% 12.5V SMD Product overview: ECASD41B226M030K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41B226M030K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD41B226M030K00 - 870007-ECASD41B226M030K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECASD41B226M030K00
870007-ECASD41B226M030K00
Aluminum - Polymer Capacitors - ECASD41B226M030K00 870007-ECASD41B226M030K00
Manufacturer: Murata Electronics North America Win Source Part Number: 870007-ECASD41B226M0 30K00 Series: ECAS Operating Temperature Range: -40°C ~ 105°C Features: 22 µF 12.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 30mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: ECASD41B Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-5476-6, 490-5476-2, 490-5476-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 870007-ECASD41B226M030K00
Series: ECAS
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µF 12.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 30mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: ECASD41B
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: 490-5476-6, 490-5476-2, 490-5476-1

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5476-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5476-2-ND
Aluminum - Polymer Capacitors 490-5476-2-ND
CAP ALUM POLY 22UF 20% 12.5V SMD

CAP ALUM POLY 22UF 20% 12.5V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41B226M030K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41B226M030K00
Capacitors - Aluminum - Polymer Capacitors ECASD41B226M030K00
CAP ALUM POLY 22UF 20% 12.5V SMD

CAP ALUM POLY 22UF 20% 12.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD41B226M030K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41B226M030K00
Aluminum - Polymer Capacitors ECASD41B226M030K00
CAP ALUM POLY 22UF 20% 12.5V SMD

CAP ALUM POLY 22UF 20% 12.5V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1723039 69-ECASD41B226M030K00 870007-ECASD41B226M030K00 490-5476-2-ND ECASD41B226M030K00 ECASD41B226M030K00
Product Name Aluminium Capacitors SMD 22UF 12.5V Capacitor Aluminum - Polymer Capacitors - ECASD41B226M030K00 Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details