Murata Electronics SMD 47UF 10V Capacitor ECASD41A476M025K00

Description
CAP ALUM POLY 47UF 20% 10V SMD Product overview: ECASD41A476M025K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A476M025K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 47UF 20% 10V SMD Product overview: ECASD41A476M025K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A476M025K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 10V Capacitor
69-ECASD41A476M025K00
SMD 47UF 10V Capacitor 69-ECASD41A476M025K00
CAP ALUM POLY 47UF 20% 10V SMD Product overview: ECASD41A476M025K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A476M025K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 47UF 20% 10V SMD Product overview: ECASD41A476M025K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A476M025K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1014936-ECASD41A476M025K00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1014936-ECASD41A476M025K00
Capacitors - Aluminum - Polymer Capacitors 1014936-ECASD41A476M025K00
Win Source Part Number: 1014936-ECASD41A476M 025K00 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Cut Tape (CT), Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 25mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Murata Electronics Other Names: 490-ECASD41A476M025K 00TR,ECASD41A476M025 K00-ND,490-ECASD41A4 76M025K00CT,490-ECAS D41A476M025K00DKR Base Product Number: ECASD41A Product Status: Last Time Buy Ripple Current @ High Frequency: 1.8 A @ 100 kHz

Win Source Part Number: 1014936-ECASD41A476M025K00
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ECAS
Type: Polymer
Package: Cut Tape (CT),
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Murata Electronics
Other Names: 490-ECASD41A476M025K00TR,ECASD41A476M025K00-ND,490-ECASD41A476M025K00CT,490-ECASD41A476M025K00DKR
Base Product Number: ECASD41A
Product Status: Last Time Buy
Ripple Current @ High Frequency: 1.8 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD41A476M025K00TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41A476M025K00TR-ND
Aluminum - Polymer Capacitors 490-ECASD41A476M025K00TR-ND
CAP ALUM POLY 47UF 20% 10V SMD

CAP ALUM POLY 47UF 20% 10V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41A476M025K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41A476M025K00
Capacitors - Aluminum - Polymer Capacitors ECASD41A476M025K00
CAP ALUM POLY 47UF 20% 10V SMD

CAP ALUM POLY 47UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD41A476M025K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41A476M025K00
Aluminum - Polymer Capacitors ECASD41A476M025K00
POLYMER AL CAP 7343 47UF 10V 20%

POLYMER AL CAP 7343 47UF 10V 20%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD41A476M025K00 1014936-ECASD41A476M025K00 490-ECASD41A476M025K00TR-ND ECASD41A476M025K00 ECASD41A476M025K00
Product Name SMD 47UF 10V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1733437 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers