Murata Electronics SMD 10UF 10V Capacitor ECASD41A106M055K00

Description
CAP ALUM POLY 10UF 20% 10V SMD Product overview: ECASD41A106M055K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A106M055K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 10UF 20% 10V SMD Product overview: ECASD41A106M055K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A106M055K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10UF 10V Capacitor
69-ECASD41A106M055K00
SMD 10UF 10V Capacitor 69-ECASD41A106M055K00
CAP ALUM POLY 10UF 20% 10V SMD Product overview: ECASD41A106M055K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A106M055K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 10UF 20% 10V SMD Product overview: ECASD41A106M055K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41A106M055K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 490-5468-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5468-1-ND
Aluminum - Polymer Capacitors 490-5468-1-ND
10µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

10µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5468-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5468-6-ND
Aluminum - Polymer Capacitors 490-5468-6-ND
10µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

10µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5468-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5468-2-ND
Aluminum - Polymer Capacitors 490-5468-2-ND
10µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

10µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - ECASD41A106M055K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41A106M055K00
Aluminum - Polymer Capacitors ECASD41A106M055K00
CAP ALUM POLY 10UF 20% 10V SMD

CAP ALUM POLY 10UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41A106M055K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41A106M055K00
Capacitors - Aluminum - Polymer Capacitors ECASD41A106M055K00
CAP ALUM POLY 10UF 20% 10V SMD

CAP ALUM POLY 10UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD41A106M055K00 490-5468-1-ND 490-5468-6-ND ECASD41A106M055K00 ECASD41A106M055K00
Product Name SMD 10UF 10V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details