Murata Electronics SMD 100UF 6.3V Capacitor ECASD40J107M015K00

Description
CAP ALUM POLY 100UF 20% 6.3V SMD Product overview: ECASD40J107M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J107M015K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 100UF 20% 6.3V SMD Product overview: ECASD40J107M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J107M015K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100UF 6.3V Capacitor
69-ECASD40J107M015K00
SMD 100UF 6.3V Capacitor 69-ECASD40J107M015K00
CAP ALUM POLY 100UF 20% 6.3V SMD Product overview: ECASD40J107M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J107M015K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 100UF 20% 6.3V SMD Product overview: ECASD40J107M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J107M015K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 490-5465-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5465-2-ND
Aluminum - Polymer Capacitors 490-5465-2-ND
100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5465-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5465-6-ND
Aluminum - Polymer Capacitors 490-5465-6-ND
100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5465-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5465-1-ND
Aluminum - Polymer Capacitors 490-5465-1-ND
100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Cap, 100Μf, 6.3V, 20% Rohs Compliant Murata - 12AC0726 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20% Rohs Compliant Murata
12AC0726
Cap, 100Μf, 6.3V, 20% Rohs Compliant Murata 12AC0726
CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Alu Elec Smd, Polymer Rohs Compliant Murata - 64AJ4133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Alu Elec Smd, Polymer Rohs Compliant Murata
64AJ4133
Cap, 100Uf, 6.3V, Alu Elec Smd, Polymer Rohs Compliant Murata 64AJ4133
CAP, 100UF, 6.3V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES

Supplier's Site
Aluminum - Polymer Capacitors - ECASD40J107M015K00 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40J107M015K00
Aluminum - Polymer Capacitors ECASD40J107M015K00
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD40J107M015K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD40J107M015K00
Capacitors - Aluminum - Polymer Capacitors ECASD40J107M015K00
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD40J107M015K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40J107M015K00
Aluminum - Polymer Capacitors ECASD40J107M015K00
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
ECASD40J107M015K00
Capacitors >> Solid Capacitors ECASD40J107M015K00
6.3V 100uF ±20% SMD,4.3x7.3mm Solid Capacitors ROHS

6.3V 100uF ±20% SMD,4.3x7.3mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD40J107M015K00 490-5465-2-ND 490-5465-6-ND 12AC0726 ECASD40J107M015K00 ECASD40J107M015K00 ECASD40J107M015K00 ECASD40J107M015K00
Product Name SMD 100UF 6.3V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 100Μf, 6.3V, 20% Rohs Compliant Murata Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers