CAP ALUM POLY 68UF 20% 4V SMD Product overview: ECASD40G686M020K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40G686M020K0
68µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 20mOhm 1000 Hrs @ 105°C
68µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 20mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 68UF 20% 4V SMD
CAP ALUM POLY 68UF 20% 4V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-ECASD40G686M020K00 | 490-5454-1-ND | ECASD40G686M020K00 | ECASD40G686M020K00 |
| Product Name | SMD 68UF 4V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |