Murata Electronics Aluminum - Polymer Capacitors - ECASD40G157M016K00 ECASD40G157M016K00

Description
Manufacturer: Murata Electronics Win Source Part Number: 808114-ECASD40G157M0 16K00 Packaging: Reel Type: Polymer Mounting Style: SMD Applications: Use For General Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 16mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at High Frequency: 2.1A at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 808114-ECASD40G157M0 16K00 Packaging: Reel Type: Polymer Mounting Style: SMD Applications: Use For General Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 16mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at High Frequency: 2.1A at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - ECASD40G157M016K00 - 808114-ECASD40G157M016K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECASD40G157M016K00
808114-ECASD40G157M016K00
Aluminum - Polymer Capacitors - ECASD40G157M016K00 808114-ECASD40G157M016K00
Manufacturer: Murata Electronics Win Source Part Number: 808114-ECASD40G157M0 16K00 Packaging: Reel Type: Polymer Mounting Style: SMD Applications: Use For General Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 16mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at High Frequency: 2.1A at 100kHz

Manufacturer: Murata Electronics
Win Source Part Number: 808114-ECASD40G157M016K00
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: Use For General
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 16mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Lifetime at Temp.: 1000 Hrs at 105°C
Ripple Current at High Frequency: 2.1A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - 490-5456-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5456-1-ND
Aluminum - Polymer Capacitors 490-5456-1-ND
150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 16mOhm 1000 Hrs @ 105°C

150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 16mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5456-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5456-2-ND
Aluminum - Polymer Capacitors 490-5456-2-ND
150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 16mOhm 1000 Hrs @ 105°C

150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 16mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 150UF 4V Capacitor
69-ECASD40G157M016K00
SMD 150UF 4V Capacitor 69-ECASD40G157M016K00
CAP ALUM POLY 150UF 20% 4V SMD Product overview: ECASD40G157M016K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40G157M016K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 150UF 20% 4V SMD Product overview: ECASD40G157M016K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40G157M016K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD40G157M016K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40G157M016K00
Aluminum - Polymer Capacitors ECASD40G157M016K00
CAP ALUM POLY 150UF 20% 4V SMD

CAP ALUM POLY 150UF 20% 4V SMD

Supplier's Site Datasheet
CAP ALUM POLY 150UF 20% 4V SMD - 535-ECASD40G157M016K00 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 150UF 20% 4V SMD
535-ECASD40G157M016K00
CAP ALUM POLY 150UF 20% 4V SMD 535-ECASD40G157M016K00
CAP ALUM POLY 150UF 20% 4V SMD

CAP ALUM POLY 150UF 20% 4V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - ECASD40G157M016K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD40G157M016K00
Capacitors - Aluminum - Polymer Capacitors ECASD40G157M016K00
CAP ALUM POLY 150UF 20% 4V SMD

CAP ALUM POLY 150UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 808114-ECASD40G157M016K00 490-5456-1-ND 69-ECASD40G157M016K00 ECASD40G157M016K00 535-ECASD40G157M016K00 ECASD40G157M016K00
Product Name Aluminum - Polymer Capacitors - ECASD40G157M016K00 Aluminum - Polymer Capacitors SMD 150UF 4V Capacitor Aluminum - Polymer Capacitors CAP ALUM POLY 150UF 20% 4V SMD Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers