Murata Power Solutions Cap, 330Μf, 2.5V; Capacitance Murata ECASD40E337M006K00

Description
CAP, 330µF, 2.5V; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 330µF, 2.5V; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Μf, 2.5V; Capacitance Murata - 50AC5118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V; Capacitance Murata
50AC5118
Cap, 330Μf, 2.5V; Capacitance Murata 50AC5118
CAP, 330µF, 2.5V; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 2.5V; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50AC5118
Product Name Cap, 330Μf, 2.5V; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details