Murata Electronics SMD 330UF 2V Capacitor ECASD40D337Y009KA0

Description
CAP ALUM POLY 330UF 2V SMD Product overview: ECASD40D337Y009KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40D337Y009KA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 330UF 2V SMD Product overview: ECASD40D337Y009KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40D337Y009KA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 2V Capacitor
69-ECASD40D337Y009KA0
SMD 330UF 2V Capacitor 69-ECASD40D337Y009KA0
CAP ALUM POLY 330UF 2V SMD Product overview: ECASD40D337Y009KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40D337Y009KA 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 330UF 2V SMD Product overview: ECASD40D337Y009KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40D337Y009KA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 979452-ECASD40D337Y009KA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
979452-ECASD40D337Y009KA0
Capacitors - Aluminum - Polymer Capacitors 979452-ECASD40D337Y009KA0
Win Source Part Number: 979452-ECASD40D337Y0 09KA0 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Cut Tape (CT), Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: -35%, +10% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 9mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Murata Electronics Other Names: 490-ECASD40D337Y009K A0TR,490-ECASD40D337 Y009KA0DKR,490-ECASD 40D337Y009KA0CT Base Product Number: ECASD40D Product Status: Last Time Buy Ripple Current @ High Frequency: 3 A @ 100 kHz

Win Source Part Number: 979452-ECASD40D337Y009KA0
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ECAS
Type: Polymer
Package: Cut Tape (CT),
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: -35%, +10%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Murata Electronics
Other Names: 490-ECASD40D337Y009KA0TR,490-ECASD40D337Y009KA0DKR,490-ECASD40D337Y009KA0CT
Base Product Number: ECASD40D
Product Status: Last Time Buy
Ripple Current @ High Frequency: 3 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD40D337Y009KA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD40D337Y009KA0
Capacitors - Aluminum - Polymer Capacitors ECASD40D337Y009KA0
CAP ALUM POLY 330UF 2V SMD

CAP ALUM POLY 330UF 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD40D337Y009KA0 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40D337Y009KA0
Aluminum - Polymer Capacitors ECASD40D337Y009KA0
CAP ALUM POLY 330UF 2V SMD

CAP ALUM POLY 330UF 2V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD40D337Y009KA0 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40D337Y009KA0
Aluminum - Polymer Capacitors ECASD40D337Y009KA0
CAP ALUM POLY 330UF 2V SMD

CAP ALUM POLY 330UF 2V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD40D337Y009KA0 979452-ECASD40D337Y009KA0 ECASD40D337Y009KA0 ECASD40D337Y009KA0 ECASD40D337Y009KA0
Product Name SMD 330UF 2V Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details