Murata Electronics Aluminum - Polymer Capacitors ECASD31E156M040KA0

Description
15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 490-ECASD31E156M040KA0CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD31E156M040KA0CT-ND
Aluminum - Polymer Capacitors 490-ECASD31E156M040KA0CT-ND
15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD31E156M040KA0DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD31E156M040KA0DKR-ND
Aluminum - Polymer Capacitors 490-ECASD31E156M040KA0DKR-ND
15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD31E156M040KA0TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD31E156M040KA0TR-ND
Aluminum - Polymer Capacitors 490-ECASD31E156M040KA0TR-ND
15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

15µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD31E156M040KA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
ECASD31E156M040KA0
Capacitors - Aluminum - Polymer Capacitors ECASD31E156M040KA0
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD31E156M040KA0 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD31E156M040KA0
Aluminum - Polymer Capacitors ECASD31E156M040KA0
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-ECASD31E156M040KA0CT-ND 490-ECASD31E156M040KA0DKR-ND ECASD31E156M040KA0 ECASD31E156M040KA0
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers