Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120535-E558CNA-1000
Inductance: 24 nH
Core Material: Ferrite
Height: 5.2 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): #E558CNA-100033=P3;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 7 mm
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1120535-E558CNA-100033=P3 |
| Product Name | Custom Parts - Custom Parts (E - I) - E558CNA-100033=P3 |