Murata Electronics RF and Wireless - Balun DXW21HN5011BL

Description
BALUN 100MHZ-1GHZ 50/50 0805
Datasheet
Description
BALUN 100MHZ-1GHZ 50/50 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun DXW21HN5011BL
BALUN 100MHZ-1GHZ 50/50 0805

BALUN 100MHZ-1GHZ 50/50 0805

Supplier's Site
BALUN 100MHZ-1GHZ 50/50 0805

BALUN 100MHZ-1GHZ 50/50 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number DXW21HN5011BL DXW21HN5011BL
Product Name RF and Wireless - Balun Balun
Operating Frequency 100 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL553-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details