Murata Electronics Balun - DXW21BN7511TL DXW21BN7511TL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015099-DXW21BN7511TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015099-DXW21BN7511TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - DXW21BN7511TL - 015099-DXW21BN7511TL - Win Source Electronics
Laguna Hills, CA, United States
Balun - DXW21BN7511TL
015099-DXW21BN7511TL
Balun - DXW21BN7511TL 015099-DXW21BN7511TL
Manufacturer: Murata Electronics North America Win Source Part Number: 015099-DXW21BN7511TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 015099-DXW21BN7511TL
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 50MHz to 870MHz
Impedance - Unbalanced/Balanced: 75 / 75 Ohm
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 015099-DXW21BN7511TL
Product Name Balun - DXW21BN7511TL
Frequency 5.00E7 to 8.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details