The DXW21BN7511TL is a wire-wound balun designed for RF applications, operating within a frequency range of 50 to 870 MHz with a port impedance of 75 ohms. It features an insertion loss of 1.0 dB at maximum frequency and a common-mode rejection ratio (CMRR) of 20 dB at minimum frequency. The device is rated for a power handling capacity of 27 dBm and can operate within a temperature range of -40 to +85°C. It is suitable for reflow soldering and is available in various packaging options, including embossed tape and bulk packaging. This balun is intended for use in general electronics equipment, making it a versatile choice for engineers looking for reliable RF performance.
BALUN 50MHZ-870MHZ 75/75 0805 Product overview: DXW21BN7511TL from Murata Electronics is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ, 870MHZ. Search-friendly keywords include Balun, electronic component, datasheet, replacement part, 50MHZ, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-DXW21BN7511TL can be used for catalog matching and distributor lookup.
RF Balun 50MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-DXW21BN7511TL | DXW21BN7511TL |
| Product Name | 50MHZ 870MHZ Balun | Balun |