Murata Power Solutions Power Supplies Board Mount DCDC Converters - DWR-5/2.65-3.3/3-D24-C DWR-5/2.65-3.3/3-D24-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 773610-DWR-5/2.65-3. 3/3-D24-C Series: * Family Name: DWR Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): PXD30-24WD05; REC40-2405DRWB/H/CTR L; JCK3024D05; JTL3024D05; Introduction Date: April 07, 2006 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 773610-DWR-5/2.65-3. 3/3-D24-C Series: * Family Name: DWR Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): PXD30-24WD05; REC40-2405DRWB/H/CTR L; JCK3024D05; JTL3024D05; Introduction Date: April 07, 2006 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DWR-5/2.65-3.3/3-D24-C
773610-DWR-5/2.65-3.3/3-D24-C
Power Supplies Board Mount DCDC Converters - DWR-5/2.65-3.3/3-D24-C 773610-DWR-5/2.65-3.3/3-D24-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 773610-DWR-5/2.65-3. 3/3-D24-C Series: * Family Name: DWR Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): PXD30-24WD05; REC40-2405DRWB/H/CTR L; JCK3024D05; JTL3024D05; Introduction Date: April 07, 2006 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 773610-DWR-5/2.65-3.3/3-D24-C
Series: *
Family Name: DWR
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): PXD30-24WD05; REC40-2405DRWB/H/CTRL; JCK3024D05; JTL3024D05;
Introduction Date: April 07, 2006
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3427-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3427-ND
DC DC Converters 811-3427-ND
Isolated Module DC DC Converter 2 Output 5V 3.3V 2.65A, 3A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V 3.3V 2.65A, 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions - 87K3699 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions
87K3699
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions 87K3699
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - DWR-5/2.65-3.3/3-D24-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DWR-5/2.65-3.3/3-D24-C
Power Supplies - Board Mount - DC DC Converters DWR-5/2.65-3.3/3-D24-C
DC DC CONVERTER 5V 3.3V 23W

DC DC CONVERTER 5V 3.3V 23W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 773610-DWR-5/2.65-3.3/3-D24-C 811-3427-ND 87K3699 DWR-5/2.65-3.3/3-D24-C
Product Name Power Supplies Board Mount DCDC Converters - DWR-5/2.65-3.3/3-D24-C DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2.65 to 3 amps 2.65 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-12000-20-3u-27168 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details