Murata Power Solutions DC DC Converters DVE0340V2N2BC

Description
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVE0340V2N2BC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVE0340V2N2BC-ND
DC DC Converters DVE0340V2N2BC-ND
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5718 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
80Y5718
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions 80Y5718
DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DVE0340V2N2BC-ND 80Y5718
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
180W-702W Isolated DC-DC converters - PAF500F48 12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
View Details