Murata Power Solutions DC DC Converters DVE0240V2PC

Description
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVE0240V2PC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVE0240V2PC-ND
DC DC Converters DVE0240V2PC-ND
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions
80Y5709
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions 80Y5709
DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DVE0240V2PC-ND 80Y5709
Product Name DC DC Converters Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
15W DC-DC converters - PXA15-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details