Murata Power Solutions DC DC Converters DVE0240V2N2C

Description
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVE0240V2N2C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVE0240V2N2C-ND
DC DC Converters DVE0240V2N2C-ND
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DVE0240V2N2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DVE0240V2N2C
Power Supplies - Board Mount - DC DC Converters DVE0240V2N2C
DC DC CONVERTER 5V 200W

DC DC CONVERTER 5V 200W

Supplier's Site
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5707 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions
80Y5707
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions 80Y5707
DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DVE0240V2N2C-ND DVE0240V2N2C 80Y5707
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-15 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details