Murata Power Solutions DC DC Converters DVE0125V2N2BSC

Description
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter, part number 80Y5687, is a digitally controlled eighth-brick converter designed to provide a regulated output of 12V at a maximum current of 25A, with a total output power of 300W. It operates within an input voltage range of 36-75VDC and features high efficiency, typically around 93% at nominal conditions. The converter supports a PMBus interface for digital communication, allowing for configurability in soft-start, output voltage, and protection limits such as overvoltage and overcurrent. This model includes a high isolation voltage of 2250 VDC between input and output, making it suitable for applications requiring safety and reliability, such as Power over Ethernet (PoE) and distributed power architectures. The device is certified to various safety standards, including UL/EN/IEC 60950-1, ensuring compliance for industrial applications. Additionally, it offers features like voltage droop load sharing for parallel operation, enhancing its utility in high-demand scenarios. The compact dimensions of 58.4mm x 22.9mm x 11.7mm facilitate integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter, part number 80Y5687, is a digitally controlled eighth-brick converter designed to provide a regulated output of 12V at a maximum current of 25A, with a total output power of 300W. It operates within an input voltage range of 36-75VDC and features high efficiency, typically around 93% at nominal conditions. The converter supports a PMBus interface for digital communication, allowing for configurability in soft-start, output voltage, and protection limits such as overvoltage and overcurrent. This model includes a high isolation voltage of 2250 VDC between input and output, making it suitable for applications requiring safety and reliability, such as Power over Ethernet (PoE) and distributed power architectures. The device is certified to various safety standards, including UL/EN/IEC 60950-1, ensuring compliance for industrial applications. Additionally, it offers features like voltage droop load sharing for parallel operation, enhancing its utility in high-demand scenarios. The compact dimensions of 58.4mm x 22.9mm x 11.7mm facilitate integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVE0125V2N2BSC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVE0125V2N2BSC-ND
DC DC Converters DVE0125V2N2BSC-ND
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DVE0125V2N2BSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DVE0125V2N2BSC
Power Supplies - Board Mount - DC DC Converters DVE0125V2N2BSC
DC DC CONVERTER 12V 300W

DC DC CONVERTER 12V 300W

Supplier's Site
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions - 80Y5687 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
80Y5687
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions 80Y5687
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DVE0125V2N2BSC-ND DVE0125V2N2BSC 80Y5687
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1040-36-C0700 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details