Murata Power Solutions Capacitor, 3 Terminal, 22000Pf; Capacitance Murata DSS9NC51H223Q55B

Description
CAPACITOR, 3 TERMINAL, 22000PF; Capacitance:0.022 F; Voltage Rating:50V; Current Rating:7A; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, 3 TERMINAL, 22000PF; Capacitance:0.022 F; Voltage Rating:50V; Current Rating:7A; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 3 Terminal, 22000Pf; Capacitance Murata - 96K8849 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 3 Terminal, 22000Pf; Capacitance Murata
96K8849
Capacitor, 3 Terminal, 22000Pf; Capacitance Murata 96K8849
CAPACITOR, 3 TERMINAL, 22000PF; Capacitance:0.022 F; Voltage Rating:50V; Current Rating:7A; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes

CAPACITOR, 3 TERMINAL, 22000PF; Capacitance:0.022 F; Voltage Rating:50V; Current Rating:7A; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8849
Product Name Capacitor, 3 Terminal, 22000Pf; Capacitance Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details