Murata Power Solutions Capacitor, 3 Terminal, 2200Pf; Capacitance Murata DSS9HB32E222Q55B

Description
CAPACITOR, 3 TERMINAL, 2200PF; Capacitance:2200pF; Voltage Rating:250V; Filter Type:-; Current Rating:7A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, 3 TERMINAL, 2200PF; Capacitance:2200pF; Voltage Rating:250V; Filter Type:-; Current Rating:7A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 3 Terminal, 2200Pf; Capacitance Murata - 96K8848 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 3 Terminal, 2200Pf; Capacitance Murata
96K8848
Capacitor, 3 Terminal, 2200Pf; Capacitance Murata 96K8848
CAPACITOR, 3 TERMINAL, 2200PF; Capacitance:2200pF; Voltage Rating:250V; Filter Type:-; Current Rating:7A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

CAPACITOR, 3 TERMINAL, 2200PF; Capacitance:2200pF; Voltage Rating:250V; Filter Type:-; Current Rating:7A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8848
Product Name Capacitor, 3 Terminal, 2200Pf; Capacitance Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers