Win Source Part Number: 1276390-DSS6NZ82A103
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: EMIFIL®, DSS6
Type: Low Pass
Package: Cut Tape (CT)
Applications: General Purpose
Standard Package: 2,000
Voltage - Rated: 100V
Technology: LC (T-Type)
Height: 0.394" (10.00mm)
Current: 6 A
Number of Channels: 1
Filter Order: 3rd
Values: C = 10000pF
ESD Protection: No
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-11131-1,490-1113
Base Product Number: DSS6NZ82A
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276390-DSS6NZ82A103Q93A |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |