Murata Power Solutions Filter, Cap, 3 Leads, 0.01Uf, 6A; Capacitance Murata DSS6NZ82A103Q55B

Description
FILTER, CAP, 3 LEADS, 0.01UF, 6A; Capacitance:10000pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:DSS6 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, CAP, 3 LEADS, 0.01UF, 6A; Capacitance:10000pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:DSS6 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Cap, 3 Leads, 0.01Uf, 6A; Capacitance Murata - 96K5293 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Cap, 3 Leads, 0.01Uf, 6A; Capacitance Murata
96K5293
Filter, Cap, 3 Leads, 0.01Uf, 6A; Capacitance Murata 96K5293
FILTER, CAP, 3 LEADS, 0.01UF, 6A; Capacitance:10000pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:DSS6 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, CAP, 3 LEADS, 0.01UF, 6A; Capacitance:10000pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:DSS6 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K5293
Product Name Filter, Cap, 3 Leads, 0.01Uf, 6A; Capacitance Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details