Murata Power Solutions Filter, Emi/rfi, 6A, 100V,2200Pf; Voltage Rating Murata DSS6NE52A222Q55B

Description
FILTER, EMI/RFI, 6A, 100V,2200PF; Voltage Rating:100VDC; Current Rating:6A; Product Range:-; Capacitance:2200pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, 6A, 100V,2200PF; Voltage Rating:100VDC; Current Rating:6A; Product Range:-; Capacitance:2200pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, 6A, 100V,2200Pf; Voltage Rating Murata - 80K1147 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 6A, 100V,2200Pf; Voltage Rating Murata
80K1147
Filter, Emi/rfi, 6A, 100V,2200Pf; Voltage Rating Murata 80K1147
FILTER, EMI/RFI, 6A, 100V,2200PF; Voltage Rating:100VDC; Current Rating:6A; Product Range:-; Capacitance:2200pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI/RFI, 6A, 100V,2200PF; Voltage Rating:100VDC; Current Rating:6A; Product Range:-; Capacitance:2200pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K1147
Product Name Filter, Emi/rfi, 6A, 100V,2200Pf; Voltage Rating Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers