Murata Electronics Filters - EMI/RFI Filters (LC, RC Networks) DSS6NC52A102Q91A

Description
Win Source Part Number: 1351379-DSS6NC52A102 Q91A Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: EMIFIL®, DSS6 Type: Low Pass Package: Cut Tape (CT) Size / Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm) Applications: General Purpose Standard Package: 2,000 Voltage - Rated: 100V Technology: LC (T-Type) Height: 0.394" (10.00mm) Current: 6 A Number of Channels: 1 Filter Order: 3rd Values: C = 1000pF ESD Protection: No Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DSS6NC52A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351379-DSS6NC52A102 Q91A Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: EMIFIL®, DSS6 Type: Low Pass Package: Cut Tape (CT) Size / Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm) Applications: General Purpose Standard Package: 2,000 Voltage - Rated: 100V Technology: LC (T-Type) Height: 0.394" (10.00mm) Current: 6 A Number of Channels: 1 Filter Order: 3rd Values: C = 1000pF ESD Protection: No Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DSS6NC52A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - DSS6NC52A102Q91A - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
DSS6NC52A102Q91A
Filters - EMI/RFI Filters (LC, RC Networks) DSS6NC52A102Q91A
Win Source Part Number: 1351379-DSS6NC52A102 Q91A Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: EMIFIL®, DSS6 Type: Low Pass Package: Cut Tape (CT) Size / Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm) Applications: General Purpose Standard Package: 2,000 Voltage - Rated: 100V Technology: LC (T-Type) Height: 0.394" (10.00mm) Current: 6 A Number of Channels: 1 Filter Order: 3rd Values: C = 1000pF ESD Protection: No Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DSS6NC52A Product Status: Obsolete

Win Source Part Number: 1351379-DSS6NC52A102Q91A
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Series: EMIFIL®, DSS6
Type: Low Pass
Package: Cut Tape (CT)
Size / Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm)
Applications: General Purpose
Standard Package: 2,000
Voltage - Rated: 100V
Technology: LC (T-Type)
Height: 0.394" (10.00mm)
Current: 6 A
Number of Channels: 1
Filter Order: 3rd
Values: C = 1000pF
ESD Protection: No
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: DSS6NC52A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number DSS6NC52A102Q91A
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line Filters - 1678399 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details