Murata Power Solutions Filter, Emi/suppression, 6A; Voltage Rating Murata DSS6NC52A102Q55B

Description
FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:1000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:1000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/suppression, 6A; Voltage Rating Murata - 96K8841 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/suppression, 6A; Voltage Rating Murata
96K8841
Filter, Emi/suppression, 6A; Voltage Rating Murata 96K8841
FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:1000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:1000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8841
Product Name Filter, Emi/suppression, 6A; Voltage Rating Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details