Murata Power Solutions Capacitor, 3 Terminal, 100Pf; Capacitance Murata DSS6NC52A101Q55B

Description
CAPACITOR, 3 TERMINAL, 100PF; Capacitance:100pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, 3 TERMINAL, 100PF; Capacitance:100pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 3 Terminal, 100Pf; Capacitance Murata - 96K8840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 3 Terminal, 100Pf; Capacitance Murata
96K8840
Capacitor, 3 Terminal, 100Pf; Capacitance Murata 96K8840
CAPACITOR, 3 TERMINAL, 100PF; Capacitance:100pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

CAPACITOR, 3 TERMINAL, 100PF; Capacitance:100pF; Voltage Rating:100V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8840
Product Name Capacitor, 3 Terminal, 100Pf; Capacitance Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers