Murata Electronics EMI / RFI Components - DSS6NC52A101Q55B DSS6NC52A101Q55B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002209-DSS6NC52A101 Q55B Packaging: Bulk Termination: Radial Voltage Rating: 100 V Current Rating: 6 A Length: 8 mm Shielding: Unshielded Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 20 % Ripple Current: 6 A Height: 7 mm Current: 6 A Width: 2.54 mm Categories: EMI / RFI Components Case / Package: Radial Max Frequency: 1.05 GHz Alternative Parts (Cross-Reference): DSS6NB32A101Q55B; C315C101M2R5TA; C315C101J1G5TA; RDE5C2A101J0M1H03A; SR211A101JARTR1; RDE5C2A101J0K1H03BDS S6NC52A101 Q55B; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.54 mm Lead Free: Yes Max DC Current: 6 A Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 100 V Max Voltage Rating (DC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Current Rating: 6 A
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002209-DSS6NC52A101 Q55B Packaging: Bulk Termination: Radial Voltage Rating: 100 V Current Rating: 6 A Length: 8 mm Shielding: Unshielded Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 20 % Ripple Current: 6 A Height: 7 mm Current: 6 A Width: 2.54 mm Categories: EMI / RFI Components Case / Package: Radial Max Frequency: 1.05 GHz Alternative Parts (Cross-Reference): DSS6NB32A101Q55B; C315C101M2R5TA; C315C101J1G5TA; RDE5C2A101J0M1H03A; SR211A101JARTR1; RDE5C2A101J0K1H03BDS S6NC52A101 Q55B; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.54 mm Lead Free: Yes Max DC Current: 6 A Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 100 V Max Voltage Rating (DC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Current Rating: 6 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DSS6NC52A101Q55B - 1002209-DSS6NC52A101Q55B - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DSS6NC52A101Q55B
1002209-DSS6NC52A101Q55B
EMI / RFI Components - DSS6NC52A101Q55B 1002209-DSS6NC52A101Q55B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002209-DSS6NC52A101 Q55B Packaging: Bulk Termination: Radial Voltage Rating: 100 V Current Rating: 6 A Length: 8 mm Shielding: Unshielded Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 20 % Ripple Current: 6 A Height: 7 mm Current: 6 A Width: 2.54 mm Categories: EMI / RFI Components Case / Package: Radial Max Frequency: 1.05 GHz Alternative Parts (Cross-Reference): DSS6NB32A101Q55B; C315C101M2R5TA; C315C101J1G5TA; RDE5C2A101J0M1H03A; SR211A101JARTR1; RDE5C2A101J0K1H03BDS S6NC52A101 Q55B; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.54 mm Lead Free: Yes Max DC Current: 6 A Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 100 V Max Voltage Rating (DC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Current Rating: 6 A

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002209-DSS6NC52A101Q55B
Packaging: Bulk
Termination: Radial
Voltage Rating: 100 V
Current Rating: 6 A
Length: 8 mm
Shielding: Unshielded
Mounting: SMD (SMT)
Capacitance: 100 pF
Tolerance: 20 %
Ripple Current: 6 A
Height: 7 mm
Current: 6 A
Width: 2.54 mm
Categories: EMI / RFI Components
Case / Package: Radial
Max Frequency: 1.05 GHz
Alternative Parts (Cross-Reference): DSS6NB32A101Q55B; C315C101M2R5TA; C315C101J1G5TA; RDE5C2A101J0M1H03A; SR211A101JARTR1; RDE5C2A101J0K1H03BDSS6NC52A101 Q55B;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.54 mm
Lead Free: Yes
Max DC Current: 6 A
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 100 V
Max Voltage Rating (DC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 2.5 mm
Max Current Rating: 6 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1002209-DSS6NC52A101Q55B
Product Name EMI / RFI Components - DSS6NC52A101Q55B
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details