Murata Electronics 6A Capacitor DSS6NB32A471Q55B

Description
EMI Filter Disc 6A 100VAC/100VDC RDL Thru-Hole Bulk Product overview: DSS6NB32A471Q55B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DSS6NB32A471Q55B can be used for catalog matching and distributor lookup.
Request a Quote
Description
EMI Filter Disc 6A 100VAC/100VDC RDL Thru-Hole Bulk Product overview: DSS6NB32A471Q55B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DSS6NB32A471Q55B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
EMI Filter Disc 6A 100VAC/100VDC RDL Thru-Hole Bulk Product overview: DSS6NB32A471Q55B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DSS6NB32A471Q55B can be used for catalog matching and distributor lookup.

EMI Filter Disc 6A 100VAC/100VDC RDL Thru-Hole Bulk Product overview: DSS6NB32A471Q55B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DSS6NB32A471Q55B can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - DSS6NB32A471Q55B - 1006757-DSS6NB32A471Q55B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DSS6NB32A471Q55B
1006757-DSS6NB32A471Q55B
Ceramic Capacitors - DSS6NB32A471Q55B 1006757-DSS6NB32A471Q55B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006757-DSS6NB32A471 Q55B Packaging: Bulk Termination: Radial Voltage Rating: 100 V Length: 8.001 mm Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 20 % Height: 7 mm Current: 6 A Number of Channels: 1 ESD Protection: No Width: 2.54 mm Categories: Ceramic Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): C324C471J1G5TA; SR211A471KAR; FK28C0G2A471J; C317C471J1G5TA; C315C471J1G5TA; SR151A471JAA; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.54 mm Max DC Current: 6 A Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V Max Current Rating: 6 A

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006757-DSS6NB32A471Q55B
Packaging: Bulk
Termination: Radial
Voltage Rating: 100 V
Length: 8.001 mm
Mounting: SMD (SMT)
Capacitance: 470 pF
Tolerance: 20 %
Height: 7 mm
Current: 6 A
Number of Channels: 1
ESD Protection: No
Width: 2.54 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): C324C471J1G5TA; SR211A471KAR; FK28C0G2A471J; C317C471J1G5TA; C315C471J1G5TA; SR151A471JAA;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.54 mm
Max DC Current: 6 A
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
Max Current Rating: 6 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-DSS6NB32A471Q55B 1006757-DSS6NB32A471Q55B
Product Name 6A Capacitor Ceramic Capacitors - DSS6NB32A471Q55B
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details