The Murata DSS1NB32A471Q91# is a radial capacitor with a capacitance of 470 pF and a tolerance of ±10%. It is rated for a maximum voltage of 100 VDC and can handle a rated current of 6 A. The component features a compact design with a three-terminal structure that allows for high-frequency performance and flexibility in selecting capacitance for various noise frequencies. It operates within a temperature range of -40°C to 85°C and has an insulation resistance of at least 1000 MΩ. The capacitor is compliant with RoHS standards and is suitable for automatic insertion during high-speed mounting processes.
CAP, 470PF, 10%, 100V, 6A, RADIAL, TH ROHS COMPLIANT: YES
Feedthrough Capacitors 470pF 6A 100volts +/-10% -40+85C
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 76AH5241 | DSS1NB32A471Q91A |
| Product Name | Cap, 470Pf, 10%, 100V, 6A, Radial, Th Rohs Compliant Murata | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor |