Murata Electronics EMI / RFI Components - DSS1NB32A471Q55B DSS1NB32A471Q55B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972901-DSS1NB32A471Q 55B Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972901-DSS1NB32A471Q 55B Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DSS1NB32A471Q55B - 972901-DSS1NB32A471Q55B - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DSS1NB32A471Q55B
972901-DSS1NB32A471Q55B
EMI / RFI Components - DSS1NB32A471Q55B 972901-DSS1NB32A471Q55B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972901-DSS1NB32A471Q 55B Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972901-DSS1NB32A471Q55B
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 470 pF
Tolerance: 10 %
Height: 7.5 mm
Current: 6 A
Categories: EMI / RFI Components
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 972901-DSS1NB32A471Q55B
Product Name EMI / RFI Components - DSS1NB32A471Q55B
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details