Win Source Part Number: 1032923-DSS1NB32A223
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: DSS1
Type: Low Pass
Package: Bag
Applications: General Purpose
Standard Package: 250
Voltage - Rated: 100V
Technology: LC (T-Type)
Height: 0.295" (7.50mm)
Current: 6 A
Number of Channels: 1
Filter Order: 3rd
Values: C = 22000pF
ESD Protection: No
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: Q11701551
Base Product Number: DSS1NB32A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032923-DSS1NB32A223Q55B |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |