Murata Electronics Filters - EMI/RFI Filters (LC, RC Networks) DSS1NB32A103Q93A

Description
Win Source Part Number: 1369419-DSS1NB32A103 Q93A Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Low Pass MSL Level: 2 (1 Year) Mfr: Murata Electronics Series: EMIFIL®, DSS1 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial - 3 Leads Base Product Number: DSS1NB32A Technology: LC (T-Type) Mounting Type: Through Hole HTSUS: 8548.00.0000 Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm) ECCN: EAR99 Number of Channels: 1 Height: 0.295" (7.50mm) Current: 6 A Filter Order: 3rd ESD Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1369419-DSS1NB32A103 Q93A Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Low Pass MSL Level: 2 (1 Year) Mfr: Murata Electronics Series: EMIFIL®, DSS1 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial - 3 Leads Base Product Number: DSS1NB32A Technology: LC (T-Type) Mounting Type: Through Hole HTSUS: 8548.00.0000 Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm) ECCN: EAR99 Number of Channels: 1 Height: 0.295" (7.50mm) Current: 6 A Filter Order: 3rd ESD Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - DSS1NB32A103Q93A - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
DSS1NB32A103Q93A
Filters - EMI/RFI Filters (LC, RC Networks) DSS1NB32A103Q93A
Win Source Part Number: 1369419-DSS1NB32A103 Q93A Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Low Pass MSL Level: 2 (1 Year) Mfr: Murata Electronics Series: EMIFIL®, DSS1 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial - 3 Leads Base Product Number: DSS1NB32A Technology: LC (T-Type) Mounting Type: Through Hole HTSUS: 8548.00.0000 Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm) ECCN: EAR99 Number of Channels: 1 Height: 0.295" (7.50mm) Current: 6 A Filter Order: 3rd ESD Protection: No

Win Source Part Number: 1369419-DSS1NB32A103Q93A
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: Low Pass
MSL Level: 2 (1 Year)
Mfr: Murata Electronics
Series: EMIFIL®, DSS1
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial - 3 Leads
Base Product Number: DSS1NB32A
Technology: LC (T-Type)
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm)
ECCN: EAR99
Number of Channels: 1
Height: 0.295" (7.50mm)
Current: 6 A
Filter Order: 3rd
ESD Protection: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number DSS1NB32A103Q93A
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details