Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965205-DSS1NB32A102Q
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Height: 7.5 mm
Current: 6 A
Categories: OEM Parts(C-E)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965205-DSS1NB32A102Q55B |
| Product Name | OEM Parts - OEM Parts (C - E) - DSS1NB32A102Q55B |