Win Source Part Number: 1182124-DSS1NB31H333
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: EMIFIL®, DSS1
Type: Low Pass
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 1,500
Voltage - Rated: 50V
Technology: LC (T-Type)
Height: 0.295" (7.50mm)
Current: 6 A
Number of Channels: 1
Filter Order: 3rd
Values: C = 0.033µF
ESD Protection: No
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-9804-1,490-9804-
Base Product Number: DSS1NB31H
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182124-DSS1NB31H333Q91A |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |