Murata Power Solutions DC DC Converters DSQ0150V2NBSC

Description
Isolated Module, Digital DC DC Converter 1 Output 12V 50A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 1 Output 12V 50A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DSQ0150V2NBSC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DSQ0150V2NBSC-ND
DC DC Converters DSQ0150V2NBSC-ND
Isolated Module, Digital DC DC Converter 1 Output 12V 50A 36V - 75V Input

Isolated Module, Digital DC DC Converter 1 Output 12V 50A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions - 81AC7289 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
81AC7289
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions 81AC7289
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DSQ0150V2NBSC-ND 81AC7289
Product Name DC DC Converters Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 303L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers