Murata Power Solutions DC DC Converters DSM-5/2.65-3.3/3-D24-C

Description
Isolated Module DC DC Converter 2 Output 5V 3.3V 2.65A, 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V 3.3V 2.65A, 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DSM-5/2.65-3.3/3-D24-C-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 5V 3.3V 2.65A, 3A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V 3.3V 2.65A, 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions - 87K3696 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions
87K3696
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions 87K3696
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DSM-5/2.65-3.3/3-D24-C-ND 87K3696
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2.65 to 3 amps 2.65 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details