Murata Power Solutions Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions DSM-5/2.65-3.3/3-D12-C

Description
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions - 87K3695 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions
87K3695
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions 87K3695
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.65A; Output Voltage - Output 2:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87K3695
Product Name Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details