Murata Power Solutions LED Displays DSD-40BCD-RS-C

Description
Slave Display 4.5 Digit Red LED
Request a Quote Datasheet
Description
Slave Display 4.5 Digit Red LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 8103413 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8103413
LED Displays 8103413
Slave Display 4.5 Digit Red LED

Slave Display 4.5 Digit Red LED

Supplier's Site
LED Character and Numeric - 811-3186-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
811-3186-ND
LED Character and Numeric 811-3186-ND
"Display Modules - LED Character and Numeric Red 7-Segment 4.5 Character 5V 85mA 0.920"" H x 2.170"" W x 0.560"" D (23.37mm x 55.12mm x 14.22mm) Module"

"Display Modules - LED Character and Numeric Red 7-Segment 4.5 Character 5V 85mA 0.920"" H x 2.170"" W x 0.560"" D (23.37mm x 55.12mm x 14.22mm) Module"

Buy Now Datasheet
Slave Led Display; Supply Voltage Min Murata Power Solutions - 16M5782 - Newark, An Avnet Company
Chicago, IL, United States
Slave Led Display; Supply Voltage Min Murata Power Solutions
16M5782
Slave Led Display; Supply Voltage Min Murata Power Solutions 16M5782
SLAVE LED DISPLAY; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Backlighting Colour:-; No. of Digits / Alpha:4-1/2; Display Size:-; Screen Size:0.52"; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Product Range:- RoHS Compliant: Yes

SLAVE LED DISPLAY; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Backlighting Colour:-; No. of Digits / Alpha:4-1/2; Display Size:-; Screen Size:0.52"; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 8103413 811-3186-ND 16M5782
Product Name LED Displays LED Character and Numeric Slave Led Display; Supply Voltage Min Murata Power Solutions
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Wireless Scale Remote Display - 1605RF - Fairbanks Scales, Inc.
Specs
Character Type Numeric
LED Color Orange
Number of Rows 5 #
View Details