Murata Power Solutions DC DC Converters DRQ-8/100-L48PBZ-C

Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DRQ-8/100-L48PBZ-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DRQ-8/100-L48PBZ-C-ND
DC DC Converters DRQ-8/100-L48PBZ-C-ND
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions - 33AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions
33AC6842
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions 33AC6842
DC-DC CONVERTER, 2 O/P, 800W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:2 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:8V; Width:36.83mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 800W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:2 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:8V; Width:36.83mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DRQ-8/100-L48PBZ-C-ND 33AC6842
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 100 amps 100 amps
DC Input Voltage 36.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details