Murata Power Solutions DC DC Converters DRQ-8/100-L48PBS-C

Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DRQ-8/100-L48PBS-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DRQ-8/100-L48PBS-C-ND
DC DC Converters DRQ-8/100-L48PBS-C-ND
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions - 33AC6841 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions
33AC6841
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions 33AC6841
DC-DC CONVERTER, 2 O/P, 800W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:2 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:8V; Width:36.83mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 800W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:2 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:8V; Width:36.83mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DRQ-8/100-L48PBS-C-ND 33AC6841
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 100 amps 100 amps
DC Input Voltage 36.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 203L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-48024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers