Murata Power Solutions DC DC Converters DRQ-8/100-L48PB-C

Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DRQ-8/100-L48PB-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DRQ-8/100-L48PB-C-ND
DC DC Converters DRQ-8/100-L48PB-C-ND
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions - 33AC6838 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions
33AC6838
Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions 33AC6838
DC-DC CONVERTER, 2 O/P, 800W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:2 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:8V; Width:36.83mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 800W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:2 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:8V; Width:36.83mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DRQ-8/100-L48PB-C-ND 33AC6838
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 800W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 100 amps 100 amps
DC Input Voltage 36.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details