Murata Power Solutions DC DC Converters DRQ-8/100-L48NBAS-C

Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DRQ-8/100-L48NBAS-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DRQ-8/100-L48NBAS-C-ND
DC DC Converters DRQ-8/100-L48NBAS-C-ND
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions - 33AC6834 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions
33AC6834
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions 33AC6834
DC-DC CONVERTER, 8V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Width:36.83mm RoHS Compliant: Yes

DC-DC CONVERTER, 8V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Width:36.83mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DRQ-8/100-L48NBAS-C-ND 33AC6834
Product Name DC DC Converters Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 100 amps 100 amps
DC Input Voltage 36.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CHVM1R5-12-2000N - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSB-18024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 7.5 amps
View Details
2 suppliers