Win Source Part Number: 1351293-DRQ-8/100-L4
Category: Power Supplies - Board Mount - DC DC Converters
Series: DRQ-8/100-L48NBxxxx-
Type: Isolated Module
Features: Baseplate, Remote On/Off
Package: Tray
Size / Dimension: 2.30" L x 1.45" W x 0.57" H (58.4mm x 36.8mm x 14.5mm)
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 800 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 100A
Voltage - Input (Min): 36V
Voltage - Input (Max): 60V
Voltage - Output 1: 8V
Efficiency: 95.8%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: DRQ-8
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351293-DRQ-8/100-L48NB-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |