Murata Power Solutions Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions DRQ-12/50-L48NBL2-C

Description
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions - 30Y5579 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
30Y5579
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions 30Y5579
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30Y5579
Product Name Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227863 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details