DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30Y5577 |
| Product Name | Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |