Murata Power Solutions Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions DRE-11.4.53-L48NBS-C

Description
DC-DC CONVERTER, 11.4V, 53A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:604W; No. of Outputs:1 Output; Output Voltage - Output 1:11.4V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Width:29.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 11.4V, 53A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:604W; No. of Outputs:1 Output; Output Voltage - Output 1:11.4V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Width:29.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions - 42AH0999 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions
42AH0999
Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions 42AH0999
DC-DC CONVERTER, 11.4V, 53A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:604W; No. of Outputs:1 Output; Output Voltage - Output 1:11.4V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Width:29.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 11.4V, 53A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:604W; No. of Outputs:1 Output; Output Voltage - Output 1:11.4V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Width:29.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH0999
Product Name Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 11.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details