Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems DNT900P

Description
Win Source Part Number: 1032908-DNT900P Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 10 Frequency: 900MHz Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 30dBm Sensitivity: -108dBm Current - Receiving: 105mA RF Family/Standard: General ISM < 1GHz Modulation: FHSS Serial Interfaces: SPI, UART Current - Transmitting: 1.2A Voltage - Supply: 3.3V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MTSMC-G2-V.R1; ATZB-RF-212B-0-CN; ATZB-RF-212B-0-U; ATZB-X0-256-4-0-CN; MTSMC-G2-IP.R1; MTSMC-G2-GP-ED.R1; ECCN: 5A002A1 RFM Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Murata Electronics Other Names: 583-1142 Base Product Number: DNT900 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1032908-DNT900P Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 10 Frequency: 900MHz Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 30dBm Sensitivity: -108dBm Current - Receiving: 105mA RF Family/Standard: General ISM < 1GHz Modulation: FHSS Serial Interfaces: SPI, UART Current - Transmitting: 1.2A Voltage - Supply: 3.3V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MTSMC-G2-V.R1; ATZB-RF-212B-0-CN; ATZB-RF-212B-0-U; ATZB-X0-256-4-0-CN; MTSMC-G2-IP.R1; MTSMC-G2-GP-ED.R1; ECCN: 5A002A1 RFM Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Murata Electronics Other Names: 583-1142 Base Product Number: DNT900 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1032908-DNT900P - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1032908-DNT900P
RF/IF and RFID - RF Transceiver Modules and Modems 1032908-DNT900P
Win Source Part Number: 1032908-DNT900P Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 10 Frequency: 900MHz Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 30dBm Sensitivity: -108dBm Current - Receiving: 105mA RF Family/Standard: General ISM < 1GHz Modulation: FHSS Serial Interfaces: SPI, UART Current - Transmitting: 1.2A Voltage - Supply: 3.3V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MTSMC-G2-V.R1; ATZB-RF-212B-0-CN; ATZB-RF-212B-0-U; ATZB-X0-256-4-0-CN; MTSMC-G2-IP.R1; MTSMC-G2-GP-ED.R1; ECCN: 5A002A1 RFM Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Murata Electronics Other Names: 583-1142 Base Product Number: DNT900 Product Status: Obsolete

Win Source Part Number: 1032908-DNT900P
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 10
Frequency: 900MHz
Data Rate: 500kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 30dBm
Sensitivity: -108dBm
Current - Receiving: 105mA
RF Family/Standard: General ISM < 1GHz
Modulation: FHSS
Serial Interfaces: SPI, UART
Current - Transmitting: 1.2A
Voltage - Supply: 3.3V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MTSMC-G2-V.R1; ATZB-RF-212B-0-CN; ATZB-RF-212B-0-U; ATZB-X0-256-4-0-CN; MTSMC-G2-IP.R1; MTSMC-G2-GP-ED.R1;
ECCN: 5A002A1 RFM
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8525.60.1050
Mfr: Murata Electronics
Other Names: 583-1142
Base Product Number: DNT900
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - DNT900P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
DNT900P
RF Transceiver Modules and Modems DNT900P
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, U.FL Through Hole

General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, U.FL Through Hole

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - DNT900P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
DNT900P
RF and Wireless - RF Transceiver Modules and Modems DNT900P
RF TXRX MOD ISM < 1GHZ U.FL TH

RF TXRX MOD ISM < 1GHZ U.FL TH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1032908-DNT900P DNT900P DNT900P
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 MHz 900 MHz 900 MHz
Sensitivity -108 dBm -108 dBm -108 dBm
Output Power 30 dBm 30 dBm 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details