Murata Power Solutions Cap, 0.47F, 4.2V, 20%, Edlc, Smd; Capacitance Murata DMT334R2S474M3DTA0

Description
CAP, 0.47F, 4.2V, 20%, EDLC, SMD; Capacitance:0.47F; Voltage Rating:4.2V; Capacitor Terminals:-; Product Range:DMT Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47F, 4.2V, 20%, EDLC, SMD; Capacitance:0.47F; Voltage Rating:4.2V; Capacitor Terminals:-; Product Range:DMT Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47F, 4.2V, 20%, Edlc, Smd; Capacitance Murata - 84Y5758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47F, 4.2V, 20%, Edlc, Smd; Capacitance Murata
84Y5758
Cap, 0.47F, 4.2V, 20%, Edlc, Smd; Capacitance Murata 84Y5758
CAP, 0.47F, 4.2V, 20%, EDLC, SMD; Capacitance:0.47F; Voltage Rating:4.2V; Capacitor Terminals:-; Product Range:DMT Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 0.47F, 4.2V, 20%, EDLC, SMD; Capacitance:0.47F; Voltage Rating:4.2V; Capacitor Terminals:-; Product Range:DMT Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84Y5758
Product Name Cap, 0.47F, 4.2V, 20%, Edlc, Smd; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 470000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers