Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 5V; Power Supply Approvals Murata Power Solutions DMS-EB-DC/DC-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:-; Height:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:-; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 5V; Power Supply Approvals Murata Power Solutions - 16M5636 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5V; Power Supply Approvals Murata Power Solutions
16M5636
Dc-Dc Converter, Iso Pol, 1 O/p, 5V; Power Supply Approvals Murata Power Solutions 16M5636
DC-DC CONVERTER, ISO POL, 1 O/P, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:-; Height:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16M5636
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 500W Flex ATX Power Supply (FSP) - PS8-500FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details